Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.92
Plating Material | Tin |
---|---|
Weight per Piece | 30g |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .626in, 15.9mm |
Tongue Thickness | .22in, 5.59mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter (Max) | 14.57mm, .574in |
Wire Insulation Diameter | 12.45 – 14.58mm, .49 – .574in |
Wire Size | 134292 – 138168CMA, 71.3mm², 00AWG |
Overall Length | 3.05in, 77.47mm |
Heavy Duty | No |
Packaging Method | Box |
Sealable | Yes |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Wire/Cable Type | Aluminum Wire |
Support Style | Insulation Support |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Terminals 2/0 Awg Single Hole Alum Terminal |Amp Te Connectivity 2102573-1 | Newark Electronics |
Terminals 2/0 AWG Single Hole Alum Terminal | Rapid Electronics |
TE Connectivity ASSY 2/0 AL COPALUM LITE SINGLE HOLE 3/8 | Distrelec |
ASSY, SINGLE HOLE, 2/0 AL TERMINAL | Avnet America |
Where can I find additional details, specifications and documents for a 2102573-1?
Additional datasheets, footprints and schematics for 2102573-1 are listed on our Part Details page. You can also find images and similar parts to 2102573-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102573-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102573-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102573-1 fall under?
The 2102573-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2102573-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102573-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102573-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102573-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2102573-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102573-1 often in real-time on the comparison pages.
What if I can't find stock of 2102573-1?
You can fill out our help required form which you can use to request a quote for 2102573-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.