Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Unknown |
Prices starting from US$297.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$409.62
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$374.71
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$491.01
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$381.00
|
28
in stock
|
Buy Now | |
Farnell
from US$517.08
|
23
in stock
|
Buy Now | |
Avnet America
from US$297.21
|
-
|
Buy Now | |
Sager
from US$330.58
|
-
|
Buy Now |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Aluminium Body |
Connector Body Plating | Black Zinc Nickel |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Standard Circular Conn Ceelok Fas-T, Recpt Assy, |Amp Te Connectivity 2102453-2 | Newark Electronics |
Standard Circular Conn CeeLok FAS-T Recpt Assy | Rapid Electronics |
TE Connectivity Standard Circular Connector CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi | Distrelec |
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL | Farnell |
CEELOK FAS-T, RECPT ASSY, PCB, SQ, ZNNI | Avnet America |
Standard Circular Connector CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi | Sager |
Where can I find additional details, specifications and documents for a 2102453-2 .?
Additional datasheets, footprints and schematics for 2102453-2 . are listed on our Part Details page. You can also find images and similar parts to 2102453-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102453-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102453-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102453-2 . fall under?
The 2102453-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2102453-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102453-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2102453-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102453-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2102453-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102453-2 . often in real-time on the comparison pages.
What if I can't find stock of 2102453-2 .?
You can fill out our help required form which you can use to request a quote for 2102453-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.