Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Unknown |
Prices starting from US$106.77
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Black Zinc Nickel |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Conn Circular F 8 POS ST Panel Mount 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Recept,8 Pos, Sz 8,CeeLok FAS-T,26-24 AWG, Black ZnNi, Key N | TE Connectivity 2102352-2 | RS Americas |
TE Connectivity - AMP CeeLok FAS-T Receptacle Kit ZnNi | Distrelec |
CeeLok FAS-T, Receptacle Kit, ZnNi Connector System: Wire-to-Wire Number of Positions: 8 Shell Plating Material: Black Zinc Nickel Shell Base Material: Aluminum Polarization Code: N Wire-to-Wire 8 Black Zinc Nickel Aluminum | Standard Circular Connector | Part Number: 2102352-2 | Internal Number: 2102352-2 | Alias Number: AMP-0-2102352-2 | TE Connectivity | TE Store |
Standard Circular Connector FAS-T 10GB RCPT KIT, BLK ZnNi | Sager |
INDUSTRIAL CIRCULAR, PANEL, RCPT, 8POS | Farnell |
Where can I find additional details, specifications and documents for a 2102352-2 .?
Additional datasheets, footprints and schematics for 2102352-2 . are listed on our Part Details page. You can also find images and similar parts to 2102352-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102352-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102352-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102352-2 . fall under?
The 2102352-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2102352-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102352-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2102352-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102352-2 . have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Distrelec and TE Store have stock available or on a lead time for 2102352-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102352-2 . often in real-time on the comparison pages.
What if I can't find stock of 2102352-2 .?
You can fill out our help required form which you can use to request a quote for 2102352-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.