Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Compliant |
Prices starting from US$115.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.79
|
No stock
|
Buy Now | |
TE Store
from US$463.85
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$138.96
|
-
|
Buy Now | |
Avnet America
from US$294.78
|
-
|
Buy Now | |
RS Americas
from US$150.43
|
-
|
Buy Now | |
element14
from US$368.07
|
-
|
Buy Now | |
TTI Europe
from US$367.62
|
-
|
Buy Now | |
Sager
from US$327.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | Yes |
CeeLok FAS-T, Receptacle Kit, Ni Connector System: Wire-to-Wire Number of Positions: 8 Shell Plating Material: Electroless Nickel Shell Base Material: Aluminum Polarization Code: N Wire-to-Wire 8 Electroless Nickel Aluminum | Standard Circular Connector | Part Number: 2102352-1 | Internal Number: 2102352-1 | TE Connectivity | TE Store |
Ceelok Fas-T, Receptacle Kit, Ni |Amp Te Connectivity 2102352-1 | Newark Electronics |
Conn Circular F 8 POS ST Panel Mount 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Recept,8 Pos, Sz 8,CeeLok FAS-T,26-24 AWG, ElNi, Key N | TE Connectivity 2102352-1 | RS Americas |
CEELOK FAS-T, RECEPTACLE KIT, | TTI Europe |
Standard Circular Connector FAS-T 10GB RCPT KIT, ElNi | Sager |
Where can I find additional details, specifications and documents for a 2102352-1?
Additional datasheets, footprints and schematics for 2102352-1 are listed on our Part Details page. You can also find images and similar parts to 2102352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102352-1 fall under?
The 2102352-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102352-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102352-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2102352-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2102352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102352-1 often in real-time on the comparison pages.
What if I can't find stock of 2102352-1?
You can fill out our help required form which you can use to request a quote for 2102352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.