Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Unknown |
Prices starting from US$148.34
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | PCB Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Black Zinc Nickel |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Ceelok Fas-T, Recpt Kit, Pcb, Znni, B |Amp Te Connectivity 2102351-6 | Newark Electronics |
Conn Circular F 8 POS Solder ST 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Recept, Jam Nut,8 Pos, PC Tail, CeeLok FAS-T, Black ZnNi, Key B | TE Connectivity 2102351-6 | RS Americas |
CEELOKFAS-T,RECPT KIT PCB,ZNIB | TTI Europe |
Special Order: CeeLok FAS-T, Recpt Kit, PCB, ZnNi, B Connector System: Cable-to-Board Number of Positions: 8 Circular Connector Shell Size: 08 Circular Connector Type: Receptacle Shell Type: Jam Nut Receptacle Cable-to-Board 8 08 Receptacle | Standard Circular Connector | Part Number: 2102351-6 | Internal Number: 2102351-6 | TE Connectivity | TE Store |
Standard Circular Connector CeeLok FAS-T, Recpt Kit, PCB, ZnNi, B | Sager |
Where can I find additional details, specifications and documents for a 2102351-6 .?
Additional datasheets, footprints and schematics for 2102351-6 . are listed on our Part Details page. You can also find images and similar parts to 2102351-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102351-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102351-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102351-6 . fall under?
The 2102351-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2102351-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102351-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2102351-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102351-6 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 2102351-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102351-6 . often in real-time on the comparison pages.
What if I can't find stock of 2102351-6 .?
You can fill out our help required form which you can use to request a quote for 2102351-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.