Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Compliant |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | PCB Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | Yes |
CeeLok FAS-T Receptacle Kit, PCB,NI,A Connector System: Cable-to-Board Number of Positions: 8 Circular Connector Shell Size: 08 Circular Connector Type: Receptacle Shell Type: Jam Nut Receptacle Cable-to-Board 8 08 Receptacle | Standard Circular Connector | Part Number: 2102351-3 | Internal Number: 2102351-3 | TE Connectivity | TE Store |
Conn Circular F 8 POS Solder ST 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Recept, Jam Nut,8 Pos, PC Tail, CeeLok FAS-T, ElNi, Key A | TE Connectivity 2102351-3 | RS Americas |
Standard Circular Connector CeeLok FAS-T Receptacle Kit, PCB,NI,A | Sager |
Circular Connector, Receptacle, 8 Position, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a 2102351-3?
Additional datasheets, footprints and schematics for 2102351-3 are listed on our Part Details page. You can also find images and similar parts to 2102351-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102351-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102351-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102351-3 fall under?
The 2102351-3 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102351-3 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102351-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102351-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2102351-3 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Newark Electronics have stock available or on a lead time for 2102351-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102351-3 often in real-time on the comparison pages.
What if I can't find stock of 2102351-3?
You can fill out our help required form which you can use to request a quote for 2102351-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.