Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Unknown |
Prices starting from US$119.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$184.53
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$148.50
|
703
in stock
|
Buy Now | |
Rapid Electronics
from US$215.13
|
703
in stock
|
Buy Now | |
Chip One Stop
from US$141.00
|
703
in stock
|
Buy Now | |
Farnell
from US$226.55
|
563
in stock
|
Buy Now | |
TE Store
from US$204.60
|
105
in stock
|
Buy Now | |
Heilind Electronics
from US$158.93
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$158.93
|
4
in stock
|
Buy Now | |
Future Electronics
from US$164.64
|
-
|
Buy Now | |
Avnet America
from US$127.52
|
-
|
Buy Now | |
RS Americas
from US$182.65
|
-
|
Buy Now | |
element14
from US$126.64
|
-
|
Buy Now | |
Sager
from US$119.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | PCB Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Standard Circular Conn Fas-T 10Gb Pc Tail Rcpt |Amp Te Connectivity 2102351-1 | Newark Electronics |
Standard Circular Conn FAS-T 10GB PC TAIL RCPT | Rapid Electronics |
TE Connectivity - AMP CeeLok FAS-T Receptacle Kit PCB Ni | Distrelec |
CEELOK FAS-T, RECEPTACLE KIT, PCB, NI | Farnell |
CeeLok FAS-T, Receptacle Kit, PCB, Ni Connector System: Wire-to-Board Number of Positions: 8 Shell Plating Material: Electroless Nickel Polarization Code: N Circular Connector Shell Size: 8 Wire-to-Board 8 Electroless Nickel | Standard Circular Connector | Part Number: 2102351-1 | Internal Number: 2102351-1 | TE Connectivity | TE Store |
| Heilind Electronics |
8 Position Circular Connector Receptacle, Male Pins Solder | Future Electronics |
Conn Circular F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Recept, Jam Nut,8 Pos, Sz 8,PC Tail, CeeLok FAS-T, ElNi, Key N | TE Connectivity 2102351-1 | RS Americas |
Standard Circular Connector FAS-T 10GB PC TAIL RCPT KIT, ElNi | Sager |
Where can I find additional details, specifications and documents for a 2102351-1 .?
Additional datasheets, footprints and schematics for 2102351-1 . are listed on our Part Details page. You can also find images and similar parts to 2102351-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102351-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102351-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102351-1 . fall under?
The 2102351-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2102351-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102351-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2102351-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102351-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2102351-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102351-1 . often in real-time on the comparison pages.
What if I can't find stock of 2102351-1 .?
You can fill out our help required form which you can use to request a quote for 2102351-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.