Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 179Contacts |
---|---|
Connector Type | PGA Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Pga Socket, 179 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 210234-4?
Additional datasheets, footprints and schematics for 210234-4 are listed on our Part Details page. You can also find images and similar parts to 210234-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210234-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210234-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210234-4 fall under?
The 210234-4 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 210234-4 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210234-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 210234-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210234-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 210234-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210234-4 often in real-time on the comparison pages.
What if I can't find stock of 210234-4?
You can fill out our help required form which you can use to request a quote for 210234-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.