Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | chipKIT Uno32 chipKIT uC32 |
Kit Contents | ChipKIT Pmod Shield |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | I/O Expansion Board |
Features | 5x 2x6 Pmod Connectors 6-pin SPI Header I2C Daisy Chain Connector 4x LED chipKIT Shield |
Kit Application Type | Interface Module |
EXP BOARD, FOR CHIPKIT UNO32 / UC32 | Farnell |
Where can I find additional details, specifications and documents for a 210-229?
Additional datasheets, footprints and schematics for 210-229 are listed on our Part Details page. You can also find images and similar parts to 210-229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210-229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210-229 fall under?
The 210-229 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 210-229 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210-229 you can contact the distributor directly for product support, shipping queries etc.
Is the 210-229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210-229 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 210-229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210-229 often in real-time on the comparison pages.
What if I can't find stock of 210-229?
You can fill out our help required form which you can use to request a quote for 210-229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.