Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 180 |
Number of Columns | 20 |
Board-to-Board Configuration | Right Angle |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.6in, .06mm |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | 1.9in, .075mm |
Mating Alignment | Without |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shrouded | Fully Shrouded |
High Speed/Modular Conn Fortis Zd 3Pr 20Col R/A | Rapid Electronics |
TE Connectivity - AMP Fortis Zd 3Pr 20Col R/A Full Shrd Assy | Distrelec |
Where can I find additional details, specifications and documents for a 2102159-2?
Additional datasheets, footprints and schematics for 2102159-2 are listed on our Part Details page. You can also find images and similar parts to 2102159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102159-2 fall under?
The 2102159-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102159-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102159-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 2102159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102159-2 often in real-time on the comparison pages.
What if I can't find stock of 2102159-2?
You can fill out our help required form which you can use to request a quote for 2102159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.