Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$63.30
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$81.55
|
352
in stock
|
Buy Now | |
Rapid Electronics
from US$81.84
|
352
in stock
|
Buy Now | |
Chip One Stop
from US$67.70
|
352
in stock
|
Buy Now | |
TE Store
from US$58.54
|
-
|
Buy Now | |
Sager
from US$67.94
|
-
|
Buy Now | |
Farnell
from US$73.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 90 |
Number of Columns | 10 |
Board-to-Board Configuration | Right Angle |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .05mm, 1.4in |
Centerline (Pitch) | .075mm, 1.9in |
Number of Shrouded Sides | 4 |
Mating Alignment | Without |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Connector Style | Receptacle |
High Speed/Modular Conn Fortis Zd 3Pr 10Col R/A |Amp Te Connectivity 2102155-1 | Newark Electronics |
High Speed/Modular Conn Fortis Zd 3Pr 10Col R/A | Rapid Electronics |
TE Connectivity Fortis Zd 3Pr 10Col R/A Full Shrd Assy High Speed / Modular Connectors Fortis Zd 3Pr 10Col R/A Full Shrd Assy | Distrelec |
Special Order: Fortis Zd 3Pr 10Col R/A Full Shrd Assy Number of Positions: 90 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .05 in Mating Alignment: Without Number of Rows: 9 Backplane Connector: Plug-In Module | 90 1.4 mm .05" Without | Part Number: 2102155-1 | Internal Number: 2102155-1 | TE Connectivity | TE Store |
High Speed / Modular Connectors Fortis Zd 3Pr 10Col R/A Full Shrd Assy | Sager |
Conn Hard Metric PIN 90 POS 1.4mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2102155-1?
Additional datasheets, footprints and schematics for 2102155-1 are listed on our Part Details page. You can also find images and similar parts to 2102155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102155-1 fall under?
The 2102155-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102155-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102155-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2102155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102155-1 often in real-time on the comparison pages.
What if I can't find stock of 2102155-1?
You can fill out our help required form which you can use to request a quote for 2102155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.