210-210-RET Digilent Parts by Digilent

VmodTFT: Color LCD Touchscreen (RETIRED)

Status: Retired
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VmodTFT board lets you connect an LCD touchscreen to any Digilent FPGA system board with a VHDCI connector. It acts as both an input and output device. It features a 4.3” wide-format vivid color LED-backlit LCD screen. The screen has a 480×272 native resolution display with a color depth of 24 bits per pixel. A four-wire resistive touchscreen with anti-glare coating covers the entire active display area. 

Note:

To connect to a system board, this product requires a male-to-male VHDCI cable, which is not included. 

Stats:

Processor/IC: Analog Devices® AD7873 Touch Screen Digitizer

Connector(s): 1x VHDCI

Features:

  • Analog Devices AD7873 Touch Screen Digitizer
  • 4.3” color TFT LCD with resistive touchscreen
  • 480×272 resolution, 24bpp color depth
  • LED backlight with PWM control
  • 80Hz maximum refresh rate
  • 125 kSPS maximum touch sample rate
  • Includes on-board temperature sensor that can detect −40°C to 85°C

 

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 210-210-RET?

Additional datasheets, footprints and schematics for 210-210-RET are listed on our Part Details page. You can also find images and similar parts to 210-210-RET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 210-210-RET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-210-RET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 210-210-RET fall under?

The 210-210-RET is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 210-210-RET when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 210-210-RET you can contact the distributor directly for product support, shipping queries etc.

Is the 210-210-RET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 210-210-RET have stock available?

There is no stock from authorised distributors for 210-210-RET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 210-210-RET often in real-time on the comparison pages.

What if I can't find stock of 210-210-RET?

You can fill out our help required form which you can use to request a quote for 210-210-RET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay