Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.82
Stackable | Yes |
---|---|
Number of Rows | 6 |
Number of Positions | 60 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Layout | Staggered |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Connector Height | 5.75mm, .226in |
コネクタの高さ | 5.75mm |
Stack Height | .394in, 10mm |
Row-to-Row Spacing | 1.27mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Top |
Housing Color | Natural |
Mating Alignment | With |
PCB Mount Retention Type | Solder Ball |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connectors 60P Rcpt Lead-Free 10Mm 1.27 Gold Rohs Compliant: No |Amp Te Connectivity 2102080-1 | Newark Electronics |
Connectors 60P Rcpt Lead-free 10MM 1.27 Gold | Rapid Electronics |
TE Connectivity Socket 60 p 10 mm TL Mezalok Board to Board & Mezzanine Connectors 60P Rcpt Lead-free 10MM 1.27 Gold | Distrelec |
Conn Box Connector SKT 60 POS 1.27mm Solder ST SMD | Avnet America |
MEZZANINE CONN, RCPT, 60POS, 1.27MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Solder |
No. of Rows | 6Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2102080-1?
Additional datasheets, footprints and schematics for 2102080-1 are listed on our Part Details page. You can also find images and similar parts to 2102080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102080-1 fall under?
The 2102080-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102080-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102080-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2102080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102080-1 often in real-time on the comparison pages.
What if I can't find stock of 2102080-1?
You can fill out our help required form which you can use to request a quote for 2102080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.