Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.49
|
No stock
|
Buy Now | |
TE Store
from US$65.99
|
1,088
in stock
|
Buy Now | |
Heilind Electronics
from US$61.02
|
218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$61.02
|
72
in stock
|
Buy Now | |
Electro Enterprises
from US$35.82
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$55.58
|
-
|
Buy Now | |
Avnet America
from US$48.00
|
-
|
Buy Now | |
RS Americas
from US$50.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 6 |
---|---|
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 114 |
Contact Mating Area Plating Material Thickness | 49.9999µin, 1.27µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Matrix |
Row-to-Row Spacing | 1.27mm, .0499in |
Stack Height | .394in, 10mm |
コネクタの高さ | 6mm |
Connector Height | .2358in, 6mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible., Conforms to requirement of VITA 61 (VITA 42 Alternate). |
Packaging Quantity | 450 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Mezalok, Socket, 114 p, 10 mm, 50 Au, TL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Number of Rows: 6 PCB Mount Receptacle Vertical Board-to-Board 114 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102061-1 | Internal Number: 2102061-1 | TE Connectivity | TE Store |
Mezalok Socket 114 p 10 mm 50 Au TL | Heilind Electronics |
Stacking Connector, Receptacle, 114 Position, 1.27Mm | Newark Electronics |
Conn Socket Strip SKT 114 POS 1.27mm Solder ST SMD T/R | Avnet America |
Assembly, socket housing, 114 position, tin-lead, 10 mm, 50 in gold | TE Connectivity 2102061-1 | RS Americas |
MEZZANINE CONN, RCPT, 114POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 2102061-1?
Additional datasheets, footprints and schematics for 2102061-1 are listed on our Part Details page. You can also find images and similar parts to 2102061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102061-1 fall under?
The 2102061-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102061-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102061-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Electro Enterprises and Newark Electronics have stock available or on a lead time for 2102061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102061-1 often in real-time on the comparison pages.
What if I can't find stock of 2102061-1?
You can fill out our help required form which you can use to request a quote for 2102061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.