Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.57
|
207
in stock
|
Buy Now | |
Powell Electronics
from US$40.68
|
5,598
in stock
|
Buy Now | |
TE Store
from US$65.99
|
910
in stock
|
Buy Now | |
Avnet America
from US$21.46
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$52.81
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$63.94
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$47.40
|
357
in stock
|
Buy Now | |
Distrelec
from US$41.51
|
357
in stock
|
Buy Now | |
element14
from US$59.90
|
207
in stock
|
Buy Now | |
Heilind Electronics
from US$61.02
|
151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$61.02
|
45
in stock
|
Buy Now | |
RS Americas
from US$49.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 114 |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 6 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 49.9999µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Connector Height | 8mm, .3144in |
Stack Height | 12mm, .472in |
コネクタの高さ | 8mm |
Row-to-Row Spacing | .0499in, 1.27mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | Conforms to requirement of VITA 61 (VITA 42 Alternate)., VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible. |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 350 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Mezalok, Socket, 114 p, 12 mm, 50 Au, TL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Number of Rows: 6 PCB Mount Receptacle Vertical Board-to-Board 114 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102061-3 | Internal Number: 2102061-3 | TE Connectivity | TE Store |
Conn Box Connector SKT 114 POS 1.27mm Solder ST SMD | Avnet America |
Connectors 114P Rcpt Tin-Lead 12Mm 1.27 Gold Rohs Compliant: No |Amp Te Connectivity 2102061-3 | Newark Electronics |
Connectors 114P Rcpt Tin-Lead 12MM 1.27 Gold | Rapid Electronics |
TE Connectivity - AMP PCB Mezalok Socket 114 p 12 mm 50 Au TL | Distrelec |
MEZZANINE CONN, RCPT, 114POS, 1.27MM | element14 |
Mezalok Socket 114 p 12 mm 50 Au TL | Heilind Electronics |
Assembly, socket housing, 114 position, tin-lead, 12 mm, 50 in gold | TE Connectivity 2102061-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2102061-3?
Additional datasheets, footprints and schematics for 2102061-3 are listed on our Part Details page. You can also find images and similar parts to 2102061-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102061-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102061-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102061-3 fall under?
The 2102061-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102061-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102061-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102061-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102061-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Avnet America, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2102061-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102061-3 often in real-time on the comparison pages.
What if I can't find stock of 2102061-3?
You can fill out our help required form which you can use to request a quote for 2102061-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.