Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.34
|
204
in stock
|
Buy Now | |
TE Store
from US$43.30
|
1,233
in stock
|
Buy Now | |
Future Electronics
from US$20.38
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$36.42
|
230
in stock
|
Buy Now | |
element14
from US$37.16
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$44.66
|
172
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
115
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.66
|
57
in stock
|
Buy Now | |
Avnet America
-
|
230
in stock
|
Buy Now | |
RS Americas
from US$38.64
|
-
|
Buy Now | |
Electro Enterprises
from US$29.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 6 |
---|---|
Stackable | Yes |
Number of Positions | 114 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 1.27µm, 49.9999µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
Stack Height | 10mm, .393in, 12mm, 15mm, 18mm |
Connector Height | .359595in, 9.15mm |
コネクタの高さ | 9.15mm |
Row-to-Row Spacing | .0499in, 1.27mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | Conforms to requirement of VITA 61 (VITA 42 Alternate)., VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible. |
実装方法 | Tape & Reel |
Packaging Quantity | 230 |
Packaging Method | Tape & Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Mezalok, Pin, 114 p, 50 Au, TL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Number of Rows: 6 PCB Mount Header Vertical Board-to-Board 114 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102060-1 | Internal Number: 2102060-1 | TE Connectivity | TE Store |
114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector | Future Electronics |
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel | Newark Electronics |
MEZZANINE CONN, HDR, 114POS, 6ROW/1.27MM | element14 |
Mezalok Pin 114 p 50 Au TL | Heilind Electronics |
Conn Box Connector PL 114 POS 1.27mm Solder ST SMD | Avnet America |
Assembly, pin housing, 114 position, tin-lead, 50 in gold | TE Connectivity 2102060-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mezalok Series |
RoHS: | Unknown |
Product Range | Mezalok Series |
---|---|
No. of Contacts | 114Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 6Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2102060-1?
Additional datasheets, footprints and schematics for 2102060-1 are listed on our Part Details page. You can also find images and similar parts to 2102060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102060-1 fall under?
The 2102060-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102060-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102060-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2102060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102060-1 often in real-time on the comparison pages.
What if I can't find stock of 2102060-1?
You can fill out our help required form which you can use to request a quote for 2102060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.