Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.20
|
No stock
|
Buy Now |
No. of Conductors | 20Conductor |
---|---|
Pitch Spacing | 0.5mm |
Contact Orientation | Same Sided Contacts |
Cable Length - Imperial | 5" |
Cable Length - Metric | 127mm |
Jacket Color | White |
Connector Type A | FFC Contacts |
RoHS Compliant | Yes |
Ffc Jumper Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 21020-0213?
Additional datasheets, footprints and schematics for 21020-0213 are listed on our Part Details page. You can also find images and similar parts to 21020-0213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21020-0213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21020-0213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21020-0213 fall under?
The 21020-0213 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > FFC / FPC (Flat Flex) / Jumper Cables.
Can I view similar or alternative parts?
You can view similar parts to 21020-0213 when available in the FFC / FPC (Flat Flex) / Jumper Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21020-0213 you can contact the distributor directly for product support, shipping queries etc.
Is the 21020-0213 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 21020-0213 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 21020-0213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21020-0213 often in real-time on the comparison pages.
What if I can't find stock of 21020-0213?
You can fill out our help required form which you can use to request a quote for 21020-0213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.