2102 Semiconductors - Tools by Adafruit Industries

IDC Breakout Helper - 2x5 (10 pin)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for Welectron
Welectron
from US$11.59
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.96
13
in stock
Buy Now
Logo for RS
RS
from US$176.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Idc Breakout Helper - 2X5 (10 Pin) |Adafruit 2102 | Newark Electronics
IDC Breakout Helper - 2x5 (10 pin) | Adafruit Industries 2102 | RS Americas


2102 Fasteners & Mechanical by Abbatron

Spacer, Fastener, Length 0.500 Inches

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

2102 Lamps & Tubes by Visual Communications Company

LAMP, WIRE LEADED, T-1 3/4, 18V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 18V
Lamp Base Type Wire Leaded
Bulb Size T-1 3/4 (5mm)
MSCP 0.15
Average Bulb Life 10000h

Alternative Descriptions

CML | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2102?

Additional datasheets, footprints and schematics for 2102 are listed on our Part Details page. You can also find images and similar parts to 2102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2102 fall under?

The 2102 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.

Can I view similar or alternative parts?

You can view similar parts to 2102 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2102 you can contact the distributor directly for product support, shipping queries etc.

Is the 2102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2102 have stock available?

Authorised distributors including Welectron, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2102 often in real-time on the comparison pages.

What if I can't find stock of 2102?

You can fill out our help required form which you can use to request a quote for 2102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay