Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.85
|
No stock
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 5mm |
Supply Voltage Min | 5VDC |
Supply Voltage Max | 80VDC |
Panel Cutout Height | - |
Panel Cutout Width | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Clock Frequency | 500Hz |
Counting Speed | 500Hz |
External Depth | 25mm |
External Length / Height | 24mm |
External Width | 48mm |
Operating Temperature Range | -30°C to +65°C |
Output Type | Electrical Reset |
Panel Cutout Size | 22.2 x 45 mm |
Power Consumption | 150mW |
Supply Voltage DC Max | 60V |
Supply Voltage DC Min | 9V |
Supply Voltage Range | 5V DC to 80V DC |
COUNTER, TOTALISER | Farnell |
Where can I find additional details, specifications and documents for a 210-1E073-001A (K01) 12/48VDC?
Additional datasheets, footprints and schematics for 210-1E073-001A (K01) 12/48VDC are listed on our Part Details page. You can also find images and similar parts to 210-1E073-001A (K01) 12/48VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210-1E073-001A (K01) 12/48VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-1E073-001A (K01) 12/48VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210-1E073-001A (K01) 12/48VDC fall under?
The 210-1E073-001A (K01) 12/48VDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 210-1E073-001A (K01) 12/48VDC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210-1E073-001A (K01) 12/48VDC you can contact the distributor directly for product support, shipping queries etc.
Is the 210-1E073-001A (K01) 12/48VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210-1E073-001A (K01) 12/48VDC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 210-1E073-001A (K01) 12/48VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210-1E073-001A (K01) 12/48VDC often in real-time on the comparison pages.
What if I can't find stock of 210-1E073-001A (K01) 12/48VDC?
You can fill out our help required form which you can use to request a quote for 210-1E073-001A (K01) 12/48VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.