Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Circuit Application | Signal |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMA |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connectors Sma 4 Hole Flange Mnt Jack Tab |Amp Te Connectivity 2101675-1 | Newark Electronics |
RF Connector SMA Jack 50 Ohms Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a 2101675-1?
Additional datasheets, footprints and schematics for 2101675-1 are listed on our Part Details page. You can also find images and similar parts to 2101675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101675-1 fall under?
The 2101675-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101675-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101675-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2101675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101675-1 often in real-time on the comparison pages.
What if I can't find stock of 2101675-1?
You can fill out our help required form which you can use to request a quote for 2101675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.