Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.41
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Solder |
Circuit Application | Signal |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SMA |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | O-Ring Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Cable Type | RG 405 Semi-Rigid, .085 Semi-Rigid |
Sma Blkhd Jack .085 Semi Rigid Cbl |Amp Te Connectivity 2101520-1 | Newark Electronics |
Connectors SMA BLKHD JACK .085 SEMI RIGID CBL | Rapid Electronics |
TE Connectivity SMA BLKHD JACK .085 SEMI RIGID CBL RF Co | Distrelec |
RF COAX, SMA JACK, 50 OHM, PANEL | Farnell |
SMA BLKHD JACK .085 SEMI RIGID | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2101520-1?
Additional datasheets, footprints and schematics for 2101520-1 are listed on our Part Details page. You can also find images and similar parts to 2101520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101520-1 fall under?
The 2101520-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101520-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101520-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2101520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101520-1 often in real-time on the comparison pages.
What if I can't find stock of 2101520-1?
You can fill out our help required form which you can use to request a quote for 2101520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.