Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Preloaded | Yes |
Keying | 0 |
Release Style | Front |
Contact Arrangement Code (Module C) | 13C2 Spl |
Contact Arrangement Code (Module D) | 150 |
Contact Arrangement Code (Module F) | Blank |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module A) | 150 |
Contact Arrangement Code (Module E) | 150 |
Clinch Nut Quantity | 10 |
Clinch Nuts | With |
Clinch Nut Size | M3 |
Comment | Front release/remove size 22 contacts - all other contact sizes rear release/remove. |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Rack & Panel Connector Shell Size | 3 |
Sealable | No |
Recpt Assy, Size 3, Arinc 600, Metal Shl |Amp Te Connectivity 2101002-1 | Newark Electronics |
Special Order: Recpt Assy, Size 3, Arinc 600, Metal Shl Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Rack & Panel Connector Shell Size: 3 Sealable: No Panel Mount Feature Type: Clinch Nut Connector Assembly Receptacle 3 | Rack & Panel Connector | Part Number: 2101002-1 | Internal Number: 2101002-1 | TE Connectivity | TE Store |
Rack & Panel Connectors Recpt Assy, Size 3 Arinc 600, Metal Shl | Sager |
RECPT ASSY, SIZE 3, ARINC 600, METAL SHL | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2101002-1?
Additional datasheets, footprints and schematics for 2101002-1 are listed on our Part Details page. You can also find images and similar parts to 2101002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101002-1 fall under?
The 2101002-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101002-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101002-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Sager and Avnet Abacus have stock available or on a lead time for 2101002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101002-1 often in real-time on the comparison pages.
What if I can't find stock of 2101002-1?
You can fill out our help required form which you can use to request a quote for 2101002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.