Status: | Unknown |
---|---|
Series: | har-speed Series |
RoHS: | Unknown |
Prices starting from US$6.52
Accessory Type | Blinding Cap |
---|---|
For Use With | Harting har-speed M12 Receptacle Sensor Connectors |
Connector Body Material | Metal Body |
Product Range | har-speed Series |
SVHC | No SVHC (15-Jan-2018) |
BLINDING CAP W/ CABLE CLIP, METAL | element14 |
Metal Cover For Female M12 W Or Lanyard With Small Eyelet Lanyard Screwed To Cap Rohs Compliant: Yes |Harting 21010000031 | Newark Electronics |
Blinding Cap, Silver, Metal, Circular Connectors M12 Series | HARTING 21010000031 | RS Americas |
Blinding cap for female with Cable Clip | Future Electronics |
BLINDING CAP FOR FEMALE | TTI Europe |
Verschlusskappe Buchse m. Kabelschuh | Boersig |
Where can I find additional details, specifications and documents for a 21010000031?
Additional datasheets, footprints and schematics for 21010000031 are listed on our Part Details page. You can also find images and similar parts to 21010000031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21010000031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21010000031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21010000031 fall under?
The 21010000031 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 21010000031 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21010000031 you can contact the distributor directly for product support, shipping queries etc.
Is the 21010000031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21010000031 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 21010000031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21010000031 often in real-time on the comparison pages.
What if I can't find stock of 21010000031?
You can fill out our help required form which you can use to request a quote for 21010000031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.