Status: | Unknown |
---|---|
Series: | HARAX Series |
RoHS: | Unknown |
Accessory Type | Lock Nut |
---|---|
For Use With | Harting HARAX Circular connectors |
Product Range | HARAX Series |
Additional technical information: Locknut M16x 1.5wrench size 18 | Conrad |
Connector, Power, Heavy Duty, LK NUT M16X1 5 SW18 | HARTING 21010000018 | RS Americas |
Lock Nut, M16X1.5 | Newark Electronics |
86R6542 | element14 |
LOCK NUT, M16X1.5 | Farnell |
Kontermutter M16x1,5 SW18 | Boersig |
Where can I find additional details, specifications and documents for a 21010000018?
Additional datasheets, footprints and schematics for 21010000018 are listed on our Part Details page. You can also find images and similar parts to 21010000018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21010000018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21010000018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21010000018 fall under?
The 21010000018 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 21010000018 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21010000018 you can contact the distributor directly for product support, shipping queries etc.
Is the 21010000018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21010000018 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 21010000018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21010000018 often in real-time on the comparison pages.
What if I can't find stock of 21010000018?
You can fill out our help required form which you can use to request a quote for 21010000018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.