Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$227.30
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
44
in stock
|
Buy Now | |
RS Americas
from US$195.23
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$215.73
|
8
in stock
|
Buy Now | |
element14
from US$239.75
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$50.34
|
-
|
Buy Now | |
Carlton-Bates
from US$228.28
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 5mm |
Supply Voltage Min | - |
Supply Voltage Max | 115VAC |
Panel Cutout Height | - |
Panel Cutout Width | - |
Operating Temperature Min | -26°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 5mm |
Supply Voltage Max | 115VAC |
Operating Temperature Min | -26°C |
RoHS Compliant | No |
Electromechanical Totalizer, 6-Digit, 0-999999, 8" Leads, Reset Knob , 10 Series | Trumeter 2-1006 | RS Americas |
Electromechanical Totalizing Counter | Newark Electronics |
AC Electromechanical Counter, (2) 22 AWG 8 in. Wire Leads | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2-1006?
Additional datasheets, footprints and schematics for 2-1006 are listed on our Part Details page. You can also find images and similar parts to 2-1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1006 fall under?
The 2-1006 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 2-1006 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1006 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1006 often in real-time on the comparison pages.
What if I can't find stock of 2-1006?
You can fill out our help required form which you can use to request a quote for 2-1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.