Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 990.6mm |
Lead Length - Imperial | 39" |
Product Range | - |
Bnc To Alligator Clips | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-605?
Additional datasheets, footprints and schematics for 21-605 are listed on our Part Details page. You can also find images and similar parts to 21-605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-605 fall under?
The 21-605 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 21-605 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-605 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-605 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 21-605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-605 often in real-time on the comparison pages.
What if I can't find stock of 21-605?
You can fill out our help required form which you can use to request a quote for 21-605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.