Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Scotch High Performance Masking Tape 213 Tan, 3/4 In X 60 Yd 6.5 Mil, 48 Per Case Bulk |3M 213-3/4 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Insulated 1000V Rated Ratchet Wrench 11/16-Inch | Wiha Tools 21334 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Sheet Material, Single Clad, Pre-sensitized |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 152.4mm |
External Width | 101.6mm |
Board Thickness | 1.5mm |
PCB Type | Circuit board |
GC Electronics 21-334 Positive Pre-Sensitized Single-Sided Copper Clad Ci 2 pcs | Jameco Electronics |
Where can I find additional details, specifications and documents for a 213-3/4"?
Additional datasheets, footprints and schematics for 213-3/4" are listed on our Part Details page. You can also find images and similar parts to 213-3/4" on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213-3/4" on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213-3/4" price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213-3/4" fall under?
The 213-3/4" is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 213-3/4" when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213-3/4" you can contact the distributor directly for product support, shipping queries etc.
Is the 213-3/4" RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213-3/4" have stock available?
Authorised distributors including Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for 213-3/4".
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213-3/4" often in real-time on the comparison pages.
What if I can't find stock of 213-3/4"?
You can fill out our help required form which you can use to request a quote for 213-3/4" from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.