Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | 4mm Banana Plug |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
TEST LEAD SET, BLK/RED, 914.4MM | Farnell |
Test Lead Set, Blk/Red, 914.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-1190?
Additional datasheets, footprints and schematics for 21-1190 are listed on our Part Details page. You can also find images and similar parts to 21-1190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-1190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-1190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-1190 fall under?
The 21-1190 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 21-1190 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-1190 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-1190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-1190 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 21-1190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-1190 often in real-time on the comparison pages.
What if I can't find stock of 21-1190?
You can fill out our help required form which you can use to request a quote for 21-1190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.