Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 480°C |
Output Power | 550W |
Kit Contents | Soldering & Rework Station |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Air Flow Max | 23l/min |
External Depth | 224mm |
External Width | 126mm |
Height | 110mm |
Temperature Min | 100°C |
Weight | 4.5kg |
HOT AIR STATION, 550W, 220V, UK PLUG | element14 |
Hot Air Station, 550W, 220V, Uk Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-10125 UK?
Additional datasheets, footprints and schematics for 21-10125 UK are listed on our Part Details page. You can also find images and similar parts to 21-10125 UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-10125 UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-10125 UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-10125 UK fall under?
The 21-10125 UK is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 21-10125 UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-10125 UK you can contact the distributor directly for product support, shipping queries etc.
Is the 21-10125 UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-10125 UK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 21-10125 UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-10125 UK often in real-time on the comparison pages.
What if I can't find stock of 21-10125 UK?
You can fill out our help required form which you can use to request a quote for 21-10125 UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.