20MMX284MM-10-8810 Thermal Interface Materials by 3M

THERMALLY CONDUCTIVE TAPE, 20Mm x 284MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.12

Distributor Stock
Logo for Newark
Newark
from US$43.12
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$60.63
-
Buy Now

Specifications

Thermal Conductivity 0.6W/m.K
Conductive Material Acrylic Polymer
Thickness 0.25mm
Dielectric Strength 26kV/mm
External Length 284mm
External Width 20mm
RoHS Compliant Yes

Alternative Descriptions

Thermally Conductive Tape, 20Mm X 284Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20MMX284MM-10-8810?

Additional datasheets, footprints and schematics for 20MMX284MM-10-8810 are listed on our Part Details page. You can also find images and similar parts to 20MMX284MM-10-8810 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20MMX284MM-10-8810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20MMX284MM-10-8810 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20MMX284MM-10-8810 fall under?

The 20MMX284MM-10-8810 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.

Can I view similar or alternative parts?

You can view similar parts to 20MMX284MM-10-8810 when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20MMX284MM-10-8810 you can contact the distributor directly for product support, shipping queries etc.

Is the 20MMX284MM-10-8810 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 20MMX284MM-10-8810 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 20MMX284MM-10-8810.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20MMX284MM-10-8810 often in real-time on the comparison pages.

What if I can't find stock of 20MMX284MM-10-8810?

You can fill out our help required form which you can use to request a quote for 20MMX284MM-10-8810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay