Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.70
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
20AS TWEEZERS 108MM | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC |
RoHS Compliant | NA |
Tweezers | Transfer Multisort Elektronik |
Precision Tweezer, Pointed, 4.25" | Newark Electronics |
EREM Pinzette 0221015200 | Boersig |
Where can I find additional details, specifications and documents for a 20AS?
Additional datasheets, footprints and schematics for 20AS are listed on our Part Details page. You can also find images and similar parts to 20AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20AS fall under?
The 20AS is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to 20AS when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20AS you can contact the distributor directly for product support, shipping queries etc.
Is the 20AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20AS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 20AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20AS often in real-time on the comparison pages.
What if I can't find stock of 20AS?
You can fill out our help required form which you can use to request a quote for 20AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.