20VLSS10-R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 0.01UF 400V Z5U +80 -20% RADIAL

Status: Unknown
Series: 20VL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for element14
element14
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Product Range 20VL Series
Capacitance Tolerance ± 20%
Suppression Class X2
Voltage Rating X 400V
Voltage Rating Y -
Operating Temperature Min -30°C

Alternative Descriptions

Ceramic Capacitor 0.01Uf, 400V, Z5U, +80,-20%, Radial | Newark Electronics
Ceramic Suppression Capacitor, 0.01 uF, ± 20%, X2, 400 Vac, Radial Leaded | Avnet America
CERAMIC CAPACITOR 0.01UF, 400V, Z5U, +80,-20%, RADIAL | element14
Ceramic Suppression Capacitor, 0.01 uF, � 20%, X2, 400 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20VLSS10-R?

Additional datasheets, footprints and schematics for 20VLSS10-R are listed on our Part Details page. You can also find images and similar parts to 20VLSS10-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20VLSS10-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20VLSS10-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20VLSS10-R fall under?

The 20VLSS10-R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 20VLSS10-R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20VLSS10-R you can contact the distributor directly for product support, shipping queries etc.

Is the 20VLSS10-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20VLSS10-R have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 20VLSS10-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20VLSS10-R often in real-time on the comparison pages.

What if I can't find stock of 20VLSS10-R?

You can fill out our help required form which you can use to request a quote for 20VLSS10-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay