Status: | Unknown |
---|---|
Series: | 20VL Series |
RoHS: | Compliant |
Prices starting from US$2.20
Complying with IEC 60384-14 |
High reliability |
Radial leads |
Applications |
---|
X2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
EMI / RFI suppression and filtering |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Datasheet |
---|
20VL Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 0.1µF, 20% | element14 |
Specialty Ceramic Capacitors X2 0.1uF 400VAC Y5V 20% (24.1 X 5.8mm) Radial Disc | Future Electronics |
Ceramic Capacitor 0.1Uf, 400V, Y5V, 20%, Radial | Newark Electronics |
Ceramic Suppression Capacitor, 0.1 uF, ± 20%, X2, 400 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 0.1 uF, � 20%, X2, 400 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20VLP10-R?
Additional datasheets, footprints and schematics for 20VLP10-R are listed on our Part Details page. You can also find images and similar parts to 20VLP10-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20VLP10-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20VLP10-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20VLP10-R fall under?
The 20VLP10-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 20VLP10-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20VLP10-R you can contact the distributor directly for product support, shipping queries etc.
Is the 20VLP10-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 20VLP10-R have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 20VLP10-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20VLP10-R often in real-time on the comparison pages.
What if I can't find stock of 20VLP10-R?
You can fill out our help required form which you can use to request a quote for 20VLP10-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.