Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trade Size | - |
---|---|
Conduit Colour | - |
Conduit Material | Brass |
Product Range | - |
Accessory Type | Bush |
Body Material | Brass |
Colour | Brass |
External Diameter | 20mm |
For Use With | Malleable Conduit Box |
Material | Brass |
Pack Quantity | 5 |
SVHC | No SVHC (07-Jul-2017) |
Thread Size | M20 |
Bush, Brass, Short, 20Mm, Male, Pk5 | Newark Electronics |
BUSH, BRASS, SHORT, 20MM, MALE, PK5 | element14 |
Where can I find additional details, specifications and documents for a 20MBBS?
Additional datasheets, footprints and schematics for 20MBBS are listed on our Part Details page. You can also find images and similar parts to 20MBBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20MBBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20MBBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20MBBS fall under?
The 20MBBS is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 20MBBS when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20MBBS you can contact the distributor directly for product support, shipping queries etc.
Is the 20MBBS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20MBBS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 20MBBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20MBBS often in real-time on the comparison pages.
What if I can't find stock of 20MBBS?
You can fill out our help required form which you can use to request a quote for 20MBBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.