Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .025in, .64mm |
Height | .65in, 16.5mm |
Width | .307in, 7.8mm |
Length | 27.18mm, 1.07in |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 50 |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Sealable | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .236in, 6mm |
Operating Temperature Range | -40 – 100°C |
Carrier, 20P, Gy Lac, Black |Te Connectivity 2098634-2 | Newark Electronics |
CARRIER, 20P, GY LAC, BLACK | Avnet America |
Where can I find additional details, specifications and documents for a 2098634-2?
Additional datasheets, footprints and schematics for 2098634-2 are listed on our Part Details page. You can also find images and similar parts to 2098634-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098634-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098634-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098634-2 fall under?
The 2098634-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098634-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098634-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098634-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098634-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2098634-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098634-2 often in real-time on the comparison pages.
What if I can't find stock of 2098634-2?
You can fill out our help required form which you can use to request a quote for 2098634-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.