Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .059in, 1.5mm, 2.8mm, .11in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.52mm, .138in |
Agency/Standard | SAE/USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 390 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 6.2mm, .244in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
20P PLUG ASSEMBLY UNSEALED HYBRID A-KEY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .11 in .059 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 2.8 mm .11" | Automotive Housing | Part Number: 2098377-1 | Internal Number: 2098377-1 | TE Connectivity | TE Store |
20P Plug Assembly Unsealed Hybrid A-Key |Te Connectivity 2098377-1 | Newark Electronics |
CONN PLUG HSG 20POS 3.52MM | Future Electronics |
Conn Housing | Avnet America |
20P PLUG ASSEMBLY UNSEALED | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098377-1?
Additional datasheets, footprints and schematics for 2098377-1 are listed on our Part Details page. You can also find images and similar parts to 2098377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098377-1 fall under?
The 2098377-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098377-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098377-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2098377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098377-1 often in real-time on the comparison pages.
What if I can't find stock of 2098377-1?
You can fill out our help required form which you can use to request a quote for 2098377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.