Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$182.49
|
15
in stock
|
Buy Now | |
TTI Europe
from US$137.24
|
99
in stock
|
Buy Now | |
Dalroad Norslo
from US$255.38
|
20
in stock
|
Buy Now | |
Powell Electronics
from US$134.25
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$148.05
|
-
|
Buy Now | |
Future Electronics
from US$151.87
|
-
|
Buy Now | |
RS Americas
from US$167.05
|
-
|
Buy Now | |
element14
from US$140.41
|
-
|
Buy Now | |
Richardson RFPD
from US$117.47
|
-
|
Buy Now | |
Sager
from US$130.53
|
-
|
Buy Now | |
Farnell
from US$133.15
|
-
|
Buy Now |
Product Weight | 430g, 15.2oz |
---|---|
Contact Current Class | 250 – 499A |
Contact Arrangement | 1 form X (NO, DM) |
Contact Base Material | Cu |
Terminal Type | None |
Product Width | 2.52in, 64mm |
Height Class (Mechanical) | 70 – 80mm |
Product Length | 3.2in, 80.5mm |
Product Height | 72.3mm, 2.85in |
Contact Limiting Breaking Current | 1560A |
Coil Power Rating Economized (Min) | 1600mW |
Insulation Initial Dielectric Between Open Contacts | 2920Vrms |
Rated Voltage | 450VDC |
Contact Switching Voltage (Max) | 450VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2920Vrms |
Coil Suppress | None |
Contact Limiting Making Current | 650A |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Resistance | 3.14Ω |
Rated Coil Voltage | 12VDC |
Coil Magnetic System | Monostable, DC |
Mounting Type | Screw |
Mounting Brackets | Without |
Relay Type | EVC 500 Main Contactor |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Category of Protection | Hermetically Sealed |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
EVC500 Series SPST-NO-DM 500A+ | Dalroad Norslo |
EVC500-AAANAM Contactor SPST-NO-DM 500A | RS |
Contactor Relay, Spst-No Dm, 12Vdc, 500A | Newark Electronics |
EVC 500 Series 12 VDC SPST-NO 500 A 3.1Ohms Chassis Mount Relay | Future Electronics |
EVC500, RELAY, SPSTN | TE Connectivity 2098190-1 | RS Americas |
CONTACTOR RELAY, SPST-NO DM, 12VDC, 500A | element14 |
GENERAL PURPOSE RELAY | Richardson RFPD |
Automotive Relays EVC500, RELAY, SPSTN | Sager |
Where can I find additional details, specifications and documents for a 2098190-1?
Additional datasheets, footprints and schematics for 2098190-1 are listed on our Part Details page. You can also find images and similar parts to 2098190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098190-1 fall under?
The 2098190-1 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2098190-1 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098190-1 have stock available?
Authorised distributors including TTI Europe, Dalroad Norslo, RS, Powell Electronics and Newark Electronics have stock available or on a lead time for 2098190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098190-1 often in real-time on the comparison pages.
What if I can't find stock of 2098190-1?
You can fill out our help required form which you can use to request a quote for 2098190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.