Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Ways |
Rated Current | 20A |
Rated Voltage | 450V |
Block Orientation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block, Header, 6Pos, Th | Newark Electronics |
TERMINAL BLOCK, HEADER, 6POS, TH | element14 |
Where can I find additional details, specifications and documents for a 20.95MA/6-E?
Additional datasheets, footprints and schematics for 20.95MA/6-E are listed on our Part Details page. You can also find images and similar parts to 20.95MA/6-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20.95MA/6-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20.95MA/6-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20.95MA/6-E fall under?
The 20.95MA/6-E is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20.95MA/6-E when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20.95MA/6-E you can contact the distributor directly for product support, shipping queries etc.
Is the 20.95MA/6-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20.95MA/6-E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 20.95MA/6-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20.95MA/6-E often in real-time on the comparison pages.
What if I can't find stock of 20.95MA/6-E?
You can fill out our help required form which you can use to request a quote for 20.95MA/6-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.