Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Ways |
Rated Current | 16A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
THT male header | RS |
Terminal Block, Pcb, 6 Position, 5Mm | Newark Electronics |
PICO Max 6 Position 3.5 mm Right Angle Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2092-1426?
Additional datasheets, footprints and schematics for 2092-1426 are listed on our Part Details page. You can also find images and similar parts to 2092-1426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2092-1426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2092-1426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2092-1426 fall under?
The 2092-1426 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2092-1426 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2092-1426 you can contact the distributor directly for product support, shipping queries etc.
Is the 2092-1426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2092-1426 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 2092-1426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2092-1426 often in real-time on the comparison pages.
What if I can't find stock of 2092-1426?
You can fill out our help required form which you can use to request a quote for 2092-1426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.