Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 3Positions |
Rated Current | 16A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
THT male header | RS |
Terminal Block, Pcb, 3 Position, 5Mm | Newark Electronics |
PICO Max 3 Position 3.5 mm Right Angle Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2092-1423?
Additional datasheets, footprints and schematics for 2092-1423 are listed on our Part Details page. You can also find images and similar parts to 2092-1423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2092-1423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2092-1423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2092-1423 fall under?
The 2092-1423 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2092-1423 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2092-1423 you can contact the distributor directly for product support, shipping queries etc.
Is the 2092-1423 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2092-1423 have stock available?
Authorised distributors including RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2092-1423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2092-1423 often in real-time on the comparison pages.
What if I can't find stock of 2092-1423?
You can fill out our help required form which you can use to request a quote for 2092-1423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.