Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Ways |
Rated Current | 16A |
Rated Voltage | 320V |
Block Orientation | Through Hole Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
WAGO 2092-1406 picoMAX® 5.0 Male 6P Straight | Rapid Electronics |
THT male header | RS |
Terminal Block, Pcb, 6 Position, 5Mm | Newark Electronics |
PICO Max 6 Position 3.5 mm Straight Header Connector | Future Electronics |
Wago PCB Header, Straight, Contacts - 6, Rows - 1 | Distrelec |
Where can I find additional details, specifications and documents for a 2092-1406?
Additional datasheets, footprints and schematics for 2092-1406 are listed on our Part Details page. You can also find images and similar parts to 2092-1406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2092-1406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2092-1406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2092-1406 fall under?
The 2092-1406 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2092-1406 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2092-1406 you can contact the distributor directly for product support, shipping queries etc.
Is the 2092-1406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2092-1406 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Future Electronics and Distrelec have stock available or on a lead time for 2092-1406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2092-1406 often in real-time on the comparison pages.
What if I can't find stock of 2092-1406?
You can fill out our help required form which you can use to request a quote for 2092-1406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.