Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
674
in stock
|
Buy Now | |
element14
from US$0.36
|
674
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
29
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
3
in stock
|
Buy Now | |
RS
from US$0.35
|
-
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 2Ways |
Rated Current | 16A |
Rated Voltage | 320V |
Block Orientation | Through Hole Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
TERMINAL BLOCK, HEADER, 2POS, TH | element14 |
WAGO 2092-1402 picoMAX® 5.0 Male 2P Straight | Rapid Electronics |
Wago PCB Header, Straight, Contacts - 2, Rows - 1 | Distrelec |
THT male header | RS |
Terminal Block, Pcb, 2 Position, 5Mm | Newark Electronics |
THT male header, 1.4mm solder pin, straight, pin space 5mm, 2 pole, light grey | Future Electronics |
Where can I find additional details, specifications and documents for a 2092-1402?
Additional datasheets, footprints and schematics for 2092-1402 are listed on our Part Details page. You can also find images and similar parts to 2092-1402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2092-1402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2092-1402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2092-1402 fall under?
The 2092-1402 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2092-1402 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2092-1402 you can contact the distributor directly for product support, shipping queries etc.
Is the 2092-1402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2092-1402 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 2092-1402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2092-1402 often in real-time on the comparison pages.
What if I can't find stock of 2092-1402?
You can fill out our help required form which you can use to request a quote for 2092-1402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.