Status: | Unknown |
---|---|
Series: | 9157 Series |
RoHS: | Compliant |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Solder |
Product Range | 9157 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
I/O Connector, Socket, 15 Position, Solder | Newark Electronics |
ELC20 9157 015001006 ELCO MOBO I/O CONNE | Avnet America |
Where can I find additional details, specifications and documents for a 209157015001006?
Additional datasheets, footprints and schematics for 209157015001006 are listed on our Part Details page. You can also find images and similar parts to 209157015001006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 209157015001006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 209157015001006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 209157015001006 fall under?
The 209157015001006 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 209157015001006 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 209157015001006 you can contact the distributor directly for product support, shipping queries etc.
Is the 209157015001006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 209157015001006 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 209157015001006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 209157015001006 often in real-time on the comparison pages.
What if I can't find stock of 209157015001006?
You can fill out our help required form which you can use to request a quote for 209157015001006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.