Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 2Positions |
Rated Current | 10A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
picoMAX 3.5 Box Header 90° 2-Pole | Schukat Electronic |
WAGO 2091-1422 picoMAX® 3.5 Male 2P Angled | Rapid Electronics |
Plug-in PCB Terminal Block M P3,5mm 10A 2P R/A L.Grey | SOS electronic |
THT male header | RS |
Terminal Block, Pcb, 2 Position, 3.5Mm | Newark Electronics |
HEADER | Future Electronics |
Where can I find additional details, specifications and documents for a 2091-1422?
Additional datasheets, footprints and schematics for 2091-1422 are listed on our Part Details page. You can also find images and similar parts to 2091-1422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2091-1422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2091-1422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2091-1422 fall under?
The 2091-1422 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2091-1422 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2091-1422 you can contact the distributor directly for product support, shipping queries etc.
Is the 2091-1422 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2091-1422 have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, SOS electronic, RS and Newark Electronics have stock available or on a lead time for 2091-1422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2091-1422 often in real-time on the comparison pages.
What if I can't find stock of 2091-1422?
You can fill out our help required form which you can use to request a quote for 2091-1422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.