Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
8
in stock
|
Buy Now | |
SOS electronic
from US$0.51
|
160
in stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
8
in stock
|
Buy Now | |
element14
from US$0.85
|
8
in stock
|
Buy Now | |
RS
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 3Positions |
Rated Current | 10A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Plug-in PCB Terminal Block M P3,5mm 10A 3P L.Grey | SOS electronic |
picoMAX 3.5 Box Header Straight 3-Pole | Schukat Electronic |
WAGO 2091-1403 picoMAX® 3.5 Male 3P Straight | Rapid Electronics |
Terminal Block, Pcb, 3 Position, 3.5Mm | Newark Electronics |
THT male header | RS |
PICO Max 3 Position 3.5 mm Straight Header Connector | Future Electronics |
Wago Pluggable Connector, Plug, Straight, 3.5mm, Poles - 3 | Distrelec |
Where can I find additional details, specifications and documents for a 2091-1403?
Additional datasheets, footprints and schematics for 2091-1403 are listed on our Part Details page. You can also find images and similar parts to 2091-1403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2091-1403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2091-1403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2091-1403 fall under?
The 2091-1403 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2091-1403 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2091-1403 you can contact the distributor directly for product support, shipping queries etc.
Is the 2091-1403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2091-1403 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 2091-1403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2091-1403 often in real-time on the comparison pages.
What if I can't find stock of 2091-1403?
You can fill out our help required form which you can use to request a quote for 2091-1403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.