Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$0.50
|
760
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
210
in stock
|
Buy Now | |
SOS electronic
from US$0.35
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
22
in stock
|
Buy Now | |
element14
from US$0.60
|
22
in stock
|
Buy Now | |
RS
from US$0.31
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 2Positions |
Rated Current | 10A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
picoMAX 3.5 Box Header Straight 2-Pole | Schukat Electronic |
WAGO 2091-1402 picoMAX® 3.5 Male 2P Straight | Rapid Electronics |
Plug-in PCB Terminal Block M P3,5mm 10A 2P L.Grey | SOS electronic |
Terminal Block, Pcb, 2 Position, 3.5Mm | Newark Electronics |
THT male header | RS |
Where can I find additional details, specifications and documents for a 2091-1402?
Additional datasheets, footprints and schematics for 2091-1402 are listed on our Part Details page. You can also find images and similar parts to 2091-1402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2091-1402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2091-1402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2091-1402 fall under?
The 2091-1402 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2091-1402 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2091-1402 you can contact the distributor directly for product support, shipping queries etc.
Is the 2091-1402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2091-1402 have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, SOS electronic, Newark Electronics and element14 have stock available or on a lead time for 2091-1402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2091-1402 often in real-time on the comparison pages.
What if I can't find stock of 2091-1402?
You can fill out our help required form which you can use to request a quote for 2091-1402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.