Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Number of Positions | 104 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Leaded Nickel Copper |
Contact Size | 22 |
Contact Style | Socket |
Post Diameter | .025in, .64mm |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Replacement socket contact Part Number 207684-4. |
Packaging Method | Package |
Shell Size | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Blindmate | No |
Connector System | Cable-to-Board |
Sealable | No |
Connector Style | Receptacle |
Termination Post Length | .275in, 6.99mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Recpt Assy,104 Posn,amplimite Rohs Compliant: No |Amp Te Connectivity 208877-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECPT ASSY 104 POSN AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 208877-1?
Additional datasheets, footprints and schematics for 208877-1 are listed on our Part Details page. You can also find images and similar parts to 208877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208877-1 fall under?
The 208877-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208877-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208877-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Sager have stock available or on a lead time for 208877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208877-1 often in real-time on the comparison pages.
What if I can't find stock of 208877-1?
You can fill out our help required form which you can use to request a quote for 208877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.