Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.65
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$55.76
|
573
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$55.76
|
115
in stock
|
Buy Now | |
TE Store
from US$71.94
|
103
in stock
|
Buy Now | |
element14
from US$38.94
|
84
in stock
|
Buy Now | |
RS Americas
from US$43.20
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$39.69
|
1
in stock
|
Buy Now | |
Future Electronics
from US$35.30
|
-
|
Buy Now | |
Avnet America
from US$34.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Signal Positions | 7 |
Reverse Numbering | Without |
Number of Positions | 7 |
Reverse Gender | Reverse |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Wire Size | 30 – 14AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 2.67mm, .105in |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 14 |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Screw & Hole Thread Size | 7/8-20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 12 |
Connector System | Wire-to-Panel |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Shell Type | Metal |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp & Solder |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
RECEPT ASSYSZ 14CMC | Heilind Electronics |
RECEPT ASSY,SZ 14,CMC Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Panel Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 1 | Part Number: 208717-1 | Internal Number: 208717-1 | TE Connectivity | TE Store |
RECEPTACLE, REV CPC1, 7WAY | element14 |
Connector Metal Shell CPC Recept. Assy 7 Pos. Sz. 14 Series 1 Panel Mount | TE Connectivity 208717-1 | RS Americas |
Circular Connector Receptacle, Size 14, 7 Position, Panel | Newark Electronics |
CPC Series 1 Panel Mount Receptacle 7 Position Circular Plastic Connector | Future Electronics |
Conn Metal Shell CPC SKT 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
Connector Mounting | Panel Mount |
Connector Shell Size | 14 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 14-7 |
No. of Positions | 7Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 208717-1?
Additional datasheets, footprints and schematics for 208717-1 are listed on our Part Details page. You can also find images and similar parts to 208717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208717-1 fall under?
The 208717-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208717-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208717-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, element14 and Farnell have stock available or on a lead time for 208717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208717-1 often in real-time on the comparison pages.
What if I can't find stock of 208717-1?
You can fill out our help required form which you can use to request a quote for 208717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.