Status: | Unknown |
---|---|
Series: | MultipacPRO Series |
RoHS: | Unknown |
Prices starting from US$14.11
Fixing Centers | 97.5mm |
---|---|
Handle Material | Aluminium |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | MultipacPRO Series |
nVent Schroff Front handle | Distrelec |
Al front handle for Multipac case,3U | RS |
Front Handle Anodised Aluminum 113mm Height | Avnet Abacus |
Front Handle, 3U, 30Kg Load Capacity | Newark Electronics |
Al front handle for Multipac case,3U | nVent SCHROFF 20860258 | RS Americas |
Handles 3u | element14 |
HANDLES, 3U, PK2 | Farnell |
Where can I find additional details, specifications and documents for a 20860-258?
Additional datasheets, footprints and schematics for 20860-258 are listed on our Part Details page. You can also find images and similar parts to 20860-258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20860-258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20860-258 fall under?
The 20860-258 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20860-258 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-258 you can contact the distributor directly for product support, shipping queries etc.
Is the 20860-258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20860-258 have stock available?
Authorised distributors including Distrelec, RS, Avnet Abacus, Newark Electronics and RS Americas have stock available or on a lead time for 20860-258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20860-258 often in real-time on the comparison pages.
What if I can't find stock of 20860-258?
You can fill out our help required form which you can use to request a quote for 20860-258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.