Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.67
Fixing Centres | 28mm |
---|---|
Handle Material | Aluminium |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Handle |
External Width | 12mm |
For Use With | 19" Chassis MultipacPRO |
Overall Depth | 40mm |
Al front handle for Multipac case,1U | RS |
nVent Schroff Front handle | Distrelec |
Front Panel Handle, 1U | Newark Electronics |
HANDLES, 1U, PK2 | element14 |
MULTIPACPRO 1U HANDLES 1SET | nVent SCHROFF 20860256 | RS Americas |
Front Handle Anodised Aluminum 40mm Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20860-256?
Additional datasheets, footprints and schematics for 20860-256 are listed on our Part Details page. You can also find images and similar parts to 20860-256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20860-256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20860-256 fall under?
The 20860-256 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20860-256 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-256 you can contact the distributor directly for product support, shipping queries etc.
Is the 20860-256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20860-256 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 20860-256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20860-256 often in real-time on the comparison pages.
What if I can't find stock of 20860-256?
You can fill out our help required form which you can use to request a quote for 20860-256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.